Acer logo

Acer Predator G5900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 340 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131460
Info modified on:
30 Jan 2022, 20:21:13
Short summary description Acer Predator G5900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 340 Windows 7 Home Premium Tower PC Black:

Acer Predator G5900, 3,2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Predator G5900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 340 Windows 7 Home Premium Tower PC Black:

Acer Predator G5900. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 340. Operating system installed: Windows 7 Home Premium. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.