Acer Aspire X3400, 1,33 GHz, Intel® Celeron® M, 6 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium
Acer Aspire X3400. Processor frequency: 1,33 GHz, Processor family: Intel® Celeron® M, Processor model: 215. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 5570. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black