Acer logo

Acer Aspire M5910 Intel® Core™ i7 i7-870 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Micro Tower PC Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85216
Info modified on:
07 Oct 2024, 16:47:53
Short summary description Acer Aspire M5910 Intel® Core™ i7 i7-870 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Micro Tower PC Silver:

Acer Aspire M5910, 2,93 GHz, Intel® Core™ i7, 6 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire M5910 Intel® Core™ i7 i7-870 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Micro Tower PC Silver:

Acer Aspire M5910. Processor frequency: 2,93 GHz, Processor family: Intel® Core™ i7, Processor model: i7-870. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GT 320. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Micro Tower. Product type: PC. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.