Acer logo

Acer Aspire Predator G7750 Intel® Core™ i7 i7-920 12 GB DDR3-SDRAM 2 TB AMD Radeon HD 5850 Windows 7 Home Premium Desktop PC Black, Orange

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14607
Info modified on:
07 Oct 2024, 16:47:41
Short summary description Acer Aspire Predator G7750 Intel® Core™ i7 i7-920 12 GB DDR3-SDRAM 2 TB AMD Radeon HD 5850 Windows 7 Home Premium Desktop PC Black, Orange:

Acer Aspire Predator G7750, 2,66 GHz, Intel® Core™ i7, i7-920, 12 GB, 2 TB, Windows 7 Home Premium

Long summary description Acer Aspire Predator G7750 Intel® Core™ i7 i7-920 12 GB DDR3-SDRAM 2 TB AMD Radeon HD 5850 Windows 7 Home Premium Desktop PC Black, Orange:

Acer Aspire Predator G7750. Processor frequency: 2,66 GHz, Processor family: Intel® Core™ i7, Processor model: i7-920. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Chassis type: Desktop. Product type: PC. Product colour: Black, Orange

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.