Acer eMachines EL1850, 2,8 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium
Acer eMachines EL1850. Processor frequency: 2,8 GHz, Processor family: Intel® Pentium®, Processor model: E5500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 310. Operating system installed: Windows 7 Home Premium. Power supply: 250 W. Chassis type: Desktop. Product type: PC. Product colour: Black