Acer Veriton M670G, 3 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD±RW, Windows Vista Business
Acer Veriton M670G. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Chassis type: Tower. Product type: PC