Acer Veriton M265, 2,6 GHz, Intel® Pentium®, 4 GB, 320 GB, DVD±RW, Windows 7 Professional
Acer Veriton M265. Processor frequency: 2,6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows 7 Professional. Power supply: 250 W. Chassis type: Tower. Product type: PC