Acer logo

Acer TravelMate P6 P645-S TMP645-S-79VC Intel® Core™ i7 i7-5500U Laptop 35,6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83278
Info modified on:
14 Mar 2024, 19:32:57
Short summary description Acer TravelMate P6 P645-S TMP645-S-79VC Intel® Core™ i7 i7-5500U Laptop 35,6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

Acer TravelMate P6 P645-S TMP645-S-79VC, Intel® Core™ i7, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Acer TravelMate P6 P645-S TMP645-S-79VC Intel® Core™ i7 i7-5500U Laptop 35,6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

Acer TravelMate P6 P645-S TMP645-S-79VC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.