Acer Swift 1 SF114-31-C9SB, Intel® Celeron®, 1,6 GHz, 35,6 cm (14"), 4 GB, 128 GB, Windows 10 Home
Acer Swift 1 SF114-31-C9SB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 1,6 kg