Acer Chromebook C720-29552G01aii, Intel® Celeron®, 1,4 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 16 GB
Acer Chromebook C720-29552G01aii. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 2955U, Processor frequency: 1,4 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Grey. Weight: 1,25 kg