Acer logo

Acer Aspire 4752 Intel® Core™ i3 i3-2350M 35,6 cm (14") 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175332
Info modified on:
27 Jan 2025, 08:10:44
Short summary description Acer Aspire 4752 Intel® Core™ i3 i3-2350M 35,6 cm (14") 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:

Acer Aspire 4752, Intel® Core™ i3, 2,3 GHz, 35,6 cm (14"), 6 GB, 500 GB, Windows 7 Home Basic

Long summary description Acer Aspire 4752 Intel® Core™ i3 i3-2350M 35,6 cm (14") 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:

Acer Aspire 4752. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product colour: Black. Weight: 2,25 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.