Acer logo

Acer Predator 15 G9-591-71DQ Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD Windows 10 Home Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38830
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer Predator 15 G9-591-71DQ Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD Windows 10 Home Black, Red:

Acer Predator 15 G9-591-71DQ, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,51 TB

Long summary description Acer Predator 15 G9-591-71DQ Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD Windows 10 Home Black, Red:

Acer Predator 15 G9-591-71DQ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD, Optical drive type: Blu-Ray RW. Operating system installed: Windows 10 Home. Product colour: Black, Red

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.