Acer logo

Acer Chromebook CB5-311-T9DJ NVIDIA Tegra CD570M-A1 33,8 cm (13.3") HD 4 GB DDR3L-SDRAM ChromeOS White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35814
Info modified on:
02 Feb 2025, 22:49:37
Short summary description Acer Chromebook CB5-311-T9DJ NVIDIA Tegra CD570M-A1 33,8 cm (13.3") HD 4 GB DDR3L-SDRAM ChromeOS White:

Acer Chromebook CB5-311-T9DJ, NVIDIA Tegra, 2,1 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, ChromeOS

Long summary description Acer Chromebook CB5-311-T9DJ NVIDIA Tegra CD570M-A1 33,8 cm (13.3") HD 4 GB DDR3L-SDRAM ChromeOS White:

Acer Chromebook CB5-311-T9DJ. Product type: Chromebook, Form factor: Clamshell. Processor family: NVIDIA Tegra, Processor model: CD570M-A1, Processor frequency: 2,1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Operating system installed: ChromeOS. Product colour: White. Weight: 1,5 kg

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.