Acer logo

Acer Aspire V V3-371-59GW Intel® Core™ i5 i5-5257U Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 10 Home Grey, Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81621
Info modified on:
22 Jan 2025, 04:58:18
Short summary description Acer Aspire V V3-371-59GW Intel® Core™ i5 i5-5257U Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 10 Home Grey, Stainless steel:

Acer Aspire V V3-371-59GW, Intel® Core™ i5, 2,7 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire V V3-371-59GW Intel® Core™ i5 i5-5257U Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 10 Home Grey, Stainless steel:

Acer Aspire V V3-371-59GW. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5257U, Processor frequency: 2,7 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® Iris™ Graphics 6100. Operating system installed: Windows 10 Home. Product colour: Grey, Stainless steel. Weight: 1,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.