Acer logo

Acer Aspire V V3-371-39K8 Intel® Core™ i3 i3-4005U Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26444
Info modified on:
25 Jan 2025, 22:12:32
Short summary description Acer Aspire V V3-371-39K8 Intel® Core™ i3 i3-4005U Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 8.1 White:

Acer Aspire V V3-371-39K8, Intel® Core™ i3, 1,7 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Acer Aspire V V3-371-39K8 Intel® Core™ i3 i3-4005U Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 8.1 White:

Acer Aspire V V3-371-39K8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1,7 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: White. Weight: 1,5 kg

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.