Acer logo

Acer Aspire E 5-721-41B8 AMD A4 A4-6210 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37855
Info modified on:
24 Jan 2025, 20:44:05
Short summary description Acer Aspire E 5-721-41B8 AMD A4 A4-6210 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

Acer Aspire E 5-721-41B8, AMD A4, 1,8 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E 5-721-41B8 AMD A4 A4-6210 Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

Acer Aspire E 5-721-41B8. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-6210, Processor frequency: 1,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.