Acer Aspire E E5-721-22ZA, AMD E, 1,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB
Acer Aspire E E5-721-22ZA. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-6110, Processor frequency: 1,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product colour: Black