Acer logo

Acer Aspire E E5-551-86K9 AMD A8 A8-7100 Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25832
Info modified on:
22 Jan 2025, 05:58:40
Short summary description Acer Aspire E E5-551-86K9 AMD A8 A8-7100 Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E E5-551-86K9, AMD A8, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire E E5-551-86K9 AMD A8 A8-7100 Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E E5-551-86K9. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-7100, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.