Acer Aspire E E5-571, Intel® Core™ i5, 2,2 GHz, 39,6 cm (15.6"), 4 GB, 1 TB, Black
Acer Aspire E E5-571. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Product colour: Black. Weight: 2,5 kg