Acer Swift Go 14 SFG14-71-75HD, Intel® Core™ i7, 35,6 cm (14"), 2880 x 1800 pixels, 16 GB, 1 TB, Windows 11 Home
Acer Swift Go 14 SFG14-71-75HD. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H. Display diagonal: 35,6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Silver. Weight: 1,3 kg