Acer logo

Acer Swift 5 SF514-56T-741M Intel® Core™ i7 i7-1260P Laptop 35,6 cm (14") Touchscreen WQXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Arabic Green

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3204
Info modified on:
25 Aug 2023, 13:18:10
Short summary description Acer Swift 5 SF514-56T-741M Intel® Core™ i7 i7-1260P Laptop 35,6 cm (14") Touchscreen WQXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Arabic Green:

Acer Swift 5 SF514-56T-741M, Intel® Core™ i7, 35,6 cm (14"), 2560 x 1600 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Acer Swift 5 SF514-56T-741M Intel® Core™ i7 i7-1260P Laptop 35,6 cm (14") Touchscreen WQXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Arabic Green:

Acer Swift 5 SF514-56T-741M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1260P. Display diagonal: 35,6 cm (14"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Green

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.