Acer Aspire 17 Pro A17-51M-55TR, Intel Core 5, 1,4 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB
Acer Aspire 17 Pro A17-51M-55TR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core 5, Processor model: 120U, Processor frequency: 1,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey