Acer logo

Acer Aspire 3 A317-52-36YC Intel® Core™ i3 i3-1005G1 Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9997
Info modified on:
24 Jan 2025, 20:59:05
Short summary description Acer Aspire 3 A317-52-36YC Intel® Core™ i3 i3-1005G1 Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire 3 A317-52-36YC, Intel® Core™ i3, 1,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 512 GB

Long summary description Acer Aspire 3 A317-52-36YC Intel® Core™ i3 i3-1005G1 Laptop 43,9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire 3 A317-52-36YC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.