Acer Aspire 3 A315-42G-R6FZ, AMD Ryzen™ 5, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB
Acer Aspire 3 A315-42G-R6FZ. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 3500U, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home. Product colour: Black