Acer logo

Acer Aspire 5 A515-54G-53H6 Intel® Core™ i5 i5-10210U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Home English Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39905
Info modified on:
27 Jan 2025, 08:51:41
Short summary description Acer Aspire 5 A515-54G-53H6 Intel® Core™ i5 i5-10210U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Home English Silver:

Acer Aspire 5 A515-54G-53H6, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Acer Aspire 5 A515-54G-53H6 Intel® Core™ i5 i5-10210U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 6 (802.11ax) Windows 10 Home English Silver:

Acer Aspire 5 A515-54G-53H6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.