Acer logo

Acer Aspire 5 A515-52G-50NT Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96462
Info modified on:
22 Jan 2025, 05:39:51
Short summary description Acer Aspire 5 A515-52G-50NT Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Acer Aspire 5 A515-52G-50NT, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1,13 TB

Long summary description Acer Aspire 5 A515-52G-50NT Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Acer Aspire 5 A515-52G-50NT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.