Acer logo

Acer Aspire ES1-420-30M5 AMD E E1-2500 Laptop 35,6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49890
Info modified on:
22 Jan 2025, 05:50:46
Short summary description Acer Aspire ES1-420-30M5 AMD E E1-2500 Laptop 35,6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Black:

Acer Aspire ES1-420-30M5, AMD E, 1,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Acer Aspire ES1-420-30M5 AMD E E1-2500 Laptop 35,6 cm (14") 2 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Black:

Acer Aspire ES1-420-30M5. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-2500, Processor frequency: 1,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8240. Operating system installed: Linux Linpus. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.