Acer Chromebook C740-C4PE, Intel® Celeron®, 1,5 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 16 GB
Acer Chromebook C740-C4PE. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3205U, Processor frequency: 1,5 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Black