Acer logo

Acer Chromebook CBSPIN 311 R722T MT8183 4GB/32GB TCH MediaTek M8183C 29,5 cm (11.6") Touchscreen HD LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS UK English Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26523
Info modified on:
02 Jun 2025, 18:18:10
Short summary description Acer Chromebook CBSPIN 311 R722T MT8183 4GB/32GB TCH MediaTek M8183C 29,5 cm (11.6") Touchscreen HD LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS UK English Black:

Acer Chromebook CBSPIN 311 R722T MT8183 4GB/32GB TCH, MediaTek, 2 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description Acer Chromebook CBSPIN 311 R722T MT8183 4GB/32GB TCH MediaTek M8183C 29,5 cm (11.6") Touchscreen HD LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS UK English Black:

Acer Chromebook CBSPIN 311 R722T MT8183 4GB/32GB TCH. Product type: Chromebook, Form factor: Convertible (Ferris Wheel). Processor family: MediaTek, Processor model: M8183C, Processor frequency: 2 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.