Acer Chromebook CP513-1H-S4T7, Qualcomm Kryo, 2,4 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 64 GB
Acer Chromebook CP513-1H-S4T7. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Qualcomm Kryo, Processor model: 468, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: ChromeOS. Product colour: Silver