Acer logo

Acer Aspire One 756-887Bxss Intel® Celeron® 887 Netbook 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71670
Info modified on:
27 Jan 2025, 08:53:10
Short summary description Acer Aspire One 756-887Bxss Intel® Celeron® 887 Netbook 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:

Acer Aspire One 756-887Bxss, Intel® Celeron®, 1,5 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire One 756-887Bxss Intel® Celeron® 887 Netbook 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:

Acer Aspire One 756-887Bxss. Product type: Netbook. Processor family: Intel® Celeron®, Processor model: 887, Processor frequency: 1,5 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Silver. Weight: 1,38 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.