Acer logo

Acer Predator GT-810-15NC Intel Atom® 32 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Aluminium, Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33440
Info modified on:
10 Aug 2024, 09:59:34
Short summary description Acer Predator GT-810-15NC Intel Atom® 32 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Aluminium, Black, Red:

Acer Predator GT-810-15NC, 20,3 cm (8"), 1920 x 1200 pixels, 32 GB, 2 GB, Android, Aluminium, Black, Red

Long summary description Acer Predator GT-810-15NC Intel Atom® 32 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Aluminium, Black, Red:

Acer Predator GT-810-15NC. Display diagonal: 20,3 cm (8"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,6 GHz, Processor family: Intel Atom®, Processor model: x7-Z8700. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 350 g. Operating system installed: Android. Product colour: Aluminium, Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.