Acer logo

Acer Switch 3 SW312-31-P65R Intel® Pentium® N4200 Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70105
Info modified on:
02 Jun 2025, 17:37:44
Short summary description Acer Switch 3 SW312-31-P65R Intel® Pentium® N4200 Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey:

Acer Switch 3 SW312-31-P65R, Intel® Pentium®, 1,1 GHz, 31 cm (12.2"), 1920 x 1200 pixels, 4 GB, 64 GB

Long summary description Acer Switch 3 SW312-31-P65R Intel® Pentium® N4200 Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey:

Acer Switch 3 SW312-31-P65R. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1,1 GHz. Display diagonal: 31 cm (12.2"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: Windows 10 Home. Product colour: Black, Grey

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.