Acer logo

Acer One 10 S1003-13TJ Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18952
Info modified on:
24 Jan 2025, 20:39:15
Short summary description Acer One 10 S1003-13TJ Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black:

Acer One 10 S1003-13TJ, Intel Atom®, 1,44 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 2 GB, 32 GB

Long summary description Acer One 10 S1003-13TJ Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Black:

Acer One 10 S1003-13TJ. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1,44 GHz. Display diagonal: 25,6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.