Acer Iconia Tab 8 W1-810-12RL, 20,3 cm (8"), 1280 x 800 pixels, 32 GB, 1 GB, Windows 8.1 with Bing, White
Acer Iconia Tab 8 W1-810-12RL. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3735G. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. Top Wi-Fi standard: 802.11b. Weight: 370 g. Operating system installed: Windows 8.1 with Bing. Product colour: White