Acer logo

Acer Iconia Tab 8 W1-810-16UA Intel Atom® 32 GB 20,3 cm (8") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60279
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Iconia Tab 8 W1-810-16UA Intel Atom® 32 GB 20,3 cm (8") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 White:

Acer Iconia Tab 8 W1-810-16UA, 20,3 cm (8"), 1280 x 800 pixels, 32 GB, 1 GB, Windows 8.1, White

Long summary description Acer Iconia Tab 8 W1-810-16UA Intel Atom® 32 GB 20,3 cm (8") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 White:

Acer Iconia Tab 8 W1-810-16UA. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels, Display technology: LCD. Internal storage capacity: 32 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3735G. Internal memory: 1 GB. Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 370 g. Operating system installed: Windows 8.1. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.