Acer logo

Acer Iconia W510 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26114
Info modified on:
25 Jul 2023, 13:53:41
Short summary description Acer Iconia W510 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

Acer Iconia W510, 25,6 cm (10.1"), 1366 x 768 pixels, 32 GB, 2 GB, Windows 8, Black, Silver

Long summary description Acer Iconia W510 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

Acer Iconia W510. Display diagonal: 25,6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.