Acer Aspire 7 A715-76G-56LQ, Intel® Core™ i5, 2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1 TB
Acer Aspire 7 A715-76G-56LQ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12450H, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Black