Acer logo

Acer Nitro 5 AN515-58-74RE Intel® Core™ i7 i7-12700H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6 (802.11ax) Endless OS Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4650
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Acer Nitro 5 AN515-58-74RE Intel® Core™ i7 i7-12700H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6 (802.11ax) Endless OS Black:

Acer Nitro 5 AN515-58-74RE, Intel® Core™ i7, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Endless OS

Long summary description Acer Nitro 5 AN515-58-74RE Intel® Core™ i7 i7-12700H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6 (802.11ax) Endless OS Black:

Acer Nitro 5 AN515-58-74RE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3070 Ti. Operating system installed: Endless OS. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.