Acer logo

Acer Nitro 5 AN515-52-74G4 Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Linux German Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52382
Info modified on:
29 Jan 2025, 18:49:07
Short summary description Acer Nitro 5 AN515-52-74G4 Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Linux German Black, Red:

Acer Nitro 5 AN515-52-74G4, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Nitro 5 AN515-52-74G4 Intel® Core™ i7 i7-8750H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Linux German Black, Red:

Acer Nitro 5 AN515-52-74G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Linux. Product colour: Black, Red

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.