Acer logo

Acer Predator 15 G9-593-729S Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55574
Info modified on:
02 Feb 2025, 23:09:02
Short summary description Acer Predator 15 G9-593-729S Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black:

Acer Predator 15 G9-593-729S, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1,26 TB

Long summary description Acer Predator 15 G9-593-729S Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black:

Acer Predator 15 G9-593-729S. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.