Acer logo

Acer Home H6546 5200 ANSI lumens DLP 1080p (1920x1080) 3D White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1006
Info modified on:
16 Apr 2025, 11:42:34
Short summary description Acer Home H6546 5200 ANSI lumens DLP 1080p (1920x1080) 3D White:

Acer Home H6546, 5200 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 4:3

Long summary description Acer Home H6546 5200 ANSI lumens DLP 1080p (1920x1080) 3D White:

Acer Home H6546. Projector brightness: 5200 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 21.8 - 24 mm, Aperture range (F-F): 2,5 - 2,67. Serial interface type: RS-232, HDMI version: 1.4b. Noise level: 27 dB

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.