Acer logo

Acer Business P5630 Large venue projector 4000 ANSI lumens DLP WUXGA (1920x1200) 3D White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171264
Info modified on:
21 Nov 2024, 11:38:58
Short summary description Acer Business P5630 Large venue projector 4000 ANSI lumens DLP WUXGA (1920x1200) 3D White:

Acer Business P5630, 4000 ANSI lumens, DLP, WUXGA (1920x1200), 20000:1, 16:10, 4:3, 16:10, 16:9

Long summary description Acer Business P5630 Large venue projector 4000 ANSI lumens DLP WUXGA (1920x1200) 3D White:

Acer Business P5630. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 2.5 - 2.782 mm, Digital zoom: 2x. Analog signal format system: NTSC 3.58, NTSC 4.43, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM B, SECAM D, SECAM G,..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.