Acer logo

Acer X112H Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85068
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer X112H Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D White:

Acer X112H, 3000 ANSI lumens, DLP, SVGA (800x600), 4:3, 4:3, 16:9, 1 - 11,9 m

Long summary description Acer X112H Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) 3D White:

Acer X112H. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 7000 h. Focus: Manual, Focal length range: 21.95 - 24.18 mm, Aperture range (F-F): 2,51 - 2,69. Analog signal format system: NTSC, PAL, SECAM. Noise level: 30 dB, Noise level (economic mode): 27 dB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.