Acer logo

Acer Value X112 Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97131
Info modified on:
09 Jun 2021, 09:54:32
Short summary description Acer Value X112 Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) Black:

Acer Value X112, 2700 ANSI lumens, DLP, SVGA (800x600), 13000:1, 4:3, 584,2 - 7620 mm (23 - 300")

Long summary description Acer Value X112 Standard throw projector 2700 ANSI lumens DLP SVGA (800x600) Black:

Acer Value X112. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Aperture range (F-F): 2,41 - 2,55, Zoom ratio: 1.1:1, Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1080 (HD 1080). Product type: Standard throw projector, Product colour: Black, Placement: Desktop

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.