Acer TravelMate 6592-301G16N, Intel® Core™2 Duo, 2 GHz, 38,1 cm (15"), 1 GB, 160 GB, Windows XP Professional
Acer TravelMate 6592-301G16N. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 38,1 cm (15"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Weight: 3 kg