Acer Aspire 7750G-2414G75Mnkk, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 750 GB
Acer Aspire 7750G-2414G75Mnkk. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6650M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,3 kg