Acer Aspire 5943G-7744G64Bnss, Intel® Core™ i7, 1,73 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 640 GB
Acer Aspire 5943G-7744G64Bnss. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1,73 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: AMD Mobility Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,3 kg