Acer logo

Acer Aspire 5742ZG-P613G50Mncc Intel® Pentium® P6100 39,6 cm (15.6") 3 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 420M Windows 7 Home Premium Brown

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35971
Info modified on:
28 Jan 2025, 10:14:52
Short summary description Acer Aspire 5742ZG-P613G50Mncc Intel® Pentium® P6100 39,6 cm (15.6") 3 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 420M Windows 7 Home Premium Brown:

Acer Aspire 5742ZG-P613G50Mncc, Intel® Pentium®, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 500 GB

Long summary description Acer Aspire 5742ZG-P613G50Mncc Intel® Pentium® P6100 39,6 cm (15.6") 3 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 420M Windows 7 Home Premium Brown:

Acer Aspire 5742ZG-P613G50Mncc. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 420M. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.