Acer logo

Acer Aspire TimelineX 3820TG-484G75nss Intel® Core™ i5 i5-480M Laptop 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 750 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23688
Info modified on:
02 Feb 2025, 23:04:19
Short summary description Acer Aspire TimelineX 3820TG-484G75nss Intel® Core™ i5 i5-480M Laptop 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 750 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Silver:

Acer Aspire TimelineX 3820TG-484G75nss, Intel® Core™ i5, 2,66 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Acer Aspire TimelineX 3820TG-484G75nss Intel® Core™ i5 i5-480M Laptop 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 750 GB HDD AMD Mobility Radeon HD 5650 Windows 7 Home Premium Silver:

Acer Aspire TimelineX 3820TG-484G75nss. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2,66 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.